RAF Electronic Hardware Male Female Standoffs Inch 4538-632-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4538-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4538-632-SS
Male Female Standoffs Inch 4538-632-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2066-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2066-ND
Board Spacers, Standoffs 1772-2066-ND
"Hex Standoff Threaded #6-32 Stainless Steel 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #6-32 Stainless Steel 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4538-632-SS
Standoffs & Spacers 4538-632-SS
Standoffs & Spacers 3/4 LNGTH 6-32 ML/FML HEX STANDOFF

Standoffs & Spacers 3/4 LNGTH 6-32 ML/FML HEX STANDOFF

Buy Now Datasheet
Spacer/standoff, Ss, 6.35Mm X 19.05Mm; Standoff Material Raf Electronic Hardware - 27T8920 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Ss, 6.35Mm X 19.05Mm; Standoff Material Raf Electronic Hardware
27T8920
Spacer/standoff, Ss, 6.35Mm X 19.05Mm; Standoff Material Raf Electronic Hardware 27T8920
SPACER/STANDOFF, SS, 6.35MM X 19.05MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:19.05mm; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, SS, 6.35MM X 19.05MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:19.05mm; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
STANDOFF; 1/4 HEX MALE/FEMALE; 6-32 THREAD;STAINLESS STEEL; .750LENGTH - 70006545 - Allied Electronics, Inc.
Fort Worth, TX, USA
STANDOFF; 1/4 HEX MALE/FEMALE; 6-32 THREAD;STAINLESS STEEL; .750LENGTH
70006545
STANDOFF; 1/4 HEX MALE/FEMALE; 6-32 THREAD;STAINLESS STEEL; .750LENGTH 70006545
The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

Supplier's Site

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4538-632-SS 1772-2066-ND 4538-632-SS 27T8920 70006545
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Ss, 6.35Mm X 19.05Mm; Standoff Material Raf Electronic Hardware STANDOFF; 1/4 HEX MALE/FEMALE; 6-32 THREAD;STAINLESS STEEL; .750LENGTH
Type & Shape Standoff Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 1610119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1575 inch (4 mm)
View Details
Round Spacer With #8-32 Thread, 0.375(OD), Made from Brass - A 9B43-A83224 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Brass
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details