RS Components, Ltd. PCB Spacers 2652237

Description
Essentra SS 6 4 Round Spacer
Request a Quote
Description
Essentra SS 6 4 Round Spacer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Spacers - 2652237 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
2652237
PCB Spacers 2652237
Essentra SS 6 4 Round Spacer

Essentra SS 6 4 Round Spacer

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 2652237
Product Name PCB Spacers
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1057760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Glass fibre reinforced pet
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Spacers - 134999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.2362 inch (6 mm)
View Details
PCB Spacers - 2192022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Standoffs - 2240415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details