RAF Electronic Hardware Board Spacers, Standoffs 4533T-440-AL-7

Description
"Hex Standoff Threaded #4-40 Aluminum 0.469"" (11.90mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded #4-40 Aluminum 0.469"" (11.90mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-1860-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1860-ND
Board Spacers, Standoffs 1772-1860-ND
"Hex Standoff Threaded #4-40 Aluminum 0.469"" (11.90mm)"

"Hex Standoff Threaded #4-40 Aluminum 0.469"" (11.90mm)"

Buy Now Datasheet
Standoff, Hex Male-Female, 16.67Mm; Standoff Material Raf Electronic Hardware - 01AH2925 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 16.67Mm; Standoff Material Raf Electronic Hardware
01AH2925
Standoff, Hex Male-Female, 16.67Mm; Standoff Material Raf Electronic Hardware 01AH2925
STANDOFF, HEX MALE-FEMALE, 16.67MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:11.91mm; Overall Length:16.67mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 16.67MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:11.91mm; Overall Length:16.67mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4533T-440-AL-7
Standoffs & Spacers 4533T-440-AL-7
Standoffs & Spacers 1/4 HEX M/F STDOFF 15/32" 4-40 AL CLR

Standoffs & Spacers 1/4 HEX M/F STDOFF 15/32" 4-40 AL CLR

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-1860-ND 01AH2925 4533T-440-AL-7
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 16.67Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Stainless Steel Standoffs - BSO4-M5-25NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details