RAF Electronic Hardware Male Female Standoffs Inch 4533-440-AL

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4533-440-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4533-440-AL
Male Female Standoffs Inch 4533-440-AL
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1595-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1595-ND
Board Spacers, Standoffs 1772-1595-ND
"Hex Standoff Threaded #4-40 Aluminum 0.438"" (11.13mm) 7/16"""

"Hex Standoff Threaded #4-40 Aluminum 0.438"" (11.13mm) 7/16"""

Buy Now Datasheet
Standoff, Hex Male-Female, 15.87Mm; Standoff Material Raf Electronic Hardware - 01AH2922 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 15.87Mm; Standoff Material Raf Electronic Hardware
01AH2922
Standoff, Hex Male-Female, 15.87Mm; Standoff Material Raf Electronic Hardware 01AH2922
STANDOFF, HEX MALE-FEMALE, 15.87MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:11.11mm; Overall Length:15.87mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 15.87MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:11.11mm; Overall Length:15.87mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4533-440-AL
Standoffs & Spacers 4533-440-AL
Standoffs & Spacers 1/4 Hex X 7/16 Length Hex Male-Female Standoff

Standoffs & Spacers 1/4 Hex X 7/16 Length Hex Male-Female Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4533-440-AL 1772-1595-ND 01AH2922 4533-440-AL
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoff, Hex Male-Female, 15.87Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 3035403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2795 inch (7.1 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-22ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers