RAF Electronic Hardware Male Female Standoffs Inch 4532-632-AL

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4532-632-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4532-632-AL
Male Female Standoffs Inch 4532-632-AL
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1332-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1332-ND
Board Spacers, Standoffs 1772-1332-ND
"Hex Standoff Threaded #6-32 Aluminum 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #6-32 Aluminum 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4532-632-AL
Standoffs & Spacers 4532-632-AL
Standoffs & Spacers 1/4 Hex X 3/8 Length Hex Male-Female Standoff

Standoffs & Spacers 1/4 Hex X 3/8 Length Hex Male-Female Standoff

Buy Now Datasheet
Standoff, Hex Male-Female, 15.88Mm; Standoff Material Raf Electronic Hardware - 01AH2918 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 15.88Mm; Standoff Material Raf Electronic Hardware
01AH2918
Standoff, Hex Male-Female, 15.88Mm; Standoff Material Raf Electronic Hardware 01AH2918
STANDOFF, HEX MALE-FEMALE, 15.88MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Male-Female; Body Length:9.53mm; Overall Length:15.88mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 15.88MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Male-Female; Body Length:9.53mm; Overall Length:15.88mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4532-632-AL 1772-1332-ND 4532-632-AL 01AH2918
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 15.88Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
PCB Spacers - 304156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Aluminum Standoffs - BSOA-3.5M3-8 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details