RS Components, Ltd. PCB Spacers 304156

Description
RS PRO RP0000301036 PCB Spacer
Request a Quote
Description
RS PRO RP0000301036 PCB Spacer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Spacers - 304156 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
304156
PCB Spacers 304156
RS PRO RP0000301036 PCB Spacer

RS PRO RP0000301036 PCB Spacer

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 304156
Product Name PCB Spacers
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details
PCB Spacers - 2023308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details
PCB Spacers - 1022332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Spacers - 134993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.3150 inch (8 mm)
View Details