RAF Electronic Hardware Male Female Standoffs Inch 4523-632-AL

Description
Male-Female Standoffs
Description
Male-Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4523-632-AL from RAF Electronic Hardware is constructed from aluminum and features a hexagon shape with a diameter of 0.1875 inches. It has a thread size of 6-32 and a total length of 1-5/8 inches. The thread lengths are 0.375 inches for the upper section and 0.25 inches for the lower section. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Male-Female Standoff 4523-632-AL from RAF Electronic Hardware is constructed from aluminum and features a hexagon shape with a diameter of 0.1875 inches. It has a thread size of 6-32 and a total length of 1-5/8 inches. The thread lengths are 0.375 inches for the upper section and 0.25 inches for the lower section. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4523-632-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4523-632-AL
Male Female Standoffs Inch 4523-632-AL
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 4523-632-AL
Product Name Male Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-832-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2240481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details