RAF Electronic Hardware Male Female Standoffs Inch 4513-256-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4513-256-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4513-256-SS
Male Female Standoffs Inch 4513-256-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-4513-256-SS-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-4513-256-SS-ND
Board Spacers, Standoffs 1772-4513-256-SS-ND
"Hex Standoff Threaded #2-56 Stainless Steel 1.000"" (25.40mm) 1"""

"Hex Standoff Threaded #2-56 Stainless Steel 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4513-256-SS
Standoffs & Spacers 4513-256-SS
Standoffs & Spacers SS 2-56 1in 3/16in HEX ML/FEM Standoff

Standoffs & Spacers SS 2-56 1in 3/16in HEX ML/FEM Standoff

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4513-256-SS 1772-4513-256-SS-ND 4513-256-SS
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Round Spacer With .140 Bore, 0.25(OD), Made From Aluminum Alloy - A 9A43-F1412 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Round Female Standoff - 1848 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details