RAF Electronic Hardware Male Female Standoffs Inch 4505-256-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4505-256-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4505-256-SS
Male Female Standoffs Inch 4505-256-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1476-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1476-ND
Board Spacers, Standoffs 1772-1476-ND
"Hex Standoff Threaded #2-56 Stainless Steel 0.500"" (12.70mm) 1/2"""

"Hex Standoff Threaded #2-56 Stainless Steel 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Spacer/standoff, Ss, 4.776Mm X 12.7Mm; Standoff Material Raf Electronic Hardware - 27T8860 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Ss, 4.776Mm X 12.7Mm; Standoff Material Raf Electronic Hardware
27T8860
Spacer/standoff, Ss, 4.776Mm X 12.7Mm; Standoff Material Raf Electronic Hardware 27T8860
SPACER/STANDOFF, SS, 4.776MM X 12.7MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:16.67mm; External Width:4.775mm RoHS Compliant: Yes

SPACER/STANDOFF, SS, 4.776MM X 12.7MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:16.67mm; External Width:4.775mm RoHS Compliant: Yes

Supplier's Site Datasheet
STANDOFF; 3/16 HEX MALE/FEMALE; 2-56 THREAD; STAINLESS STEEL; .500LENGTH - 70006500 - Allied Electronics, Inc.
Fort Worth, TX, USA
STANDOFF; 3/16 HEX MALE/FEMALE; 2-56 THREAD; STAINLESS STEEL; .500LENGTH
70006500
STANDOFF; 3/16 HEX MALE/FEMALE; 2-56 THREAD; STAINLESS STEEL; .500LENGTH 70006500
The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4505-256-SS
Standoffs & Spacers 4505-256-SS
Standoffs & Spacers 1/2 LNGTH 2-56 ML/FML HEX STANDOFF

Standoffs & Spacers 1/2 LNGTH 2-56 ML/FML HEX STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4505-256-SS 1772-1476-ND 27T8860 70006500 4505-256-SS
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Spacer/standoff, Ss, 4.776Mm X 12.7Mm; Standoff Material Raf Electronic Hardware STANDOFF; 3/16 HEX MALE/FEMALE; 2-56 THREAD; STAINLESS STEEL; .500LENGTH Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2808878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-3.5M3-14 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details