RAF Electronic Hardware Male Female Standoffs Inch 4503-256-AL

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4503-256-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4503-256-AL
Male Female Standoffs Inch 4503-256-AL
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1526-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1526-ND
Board Spacers, Standoffs 1772-1526-ND
"Hex Standoff Threaded #2-56 Aluminum 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #2-56 Aluminum 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4503-256-AL
Standoffs & Spacers 4503-256-AL
Standoffs & Spacers 3/16 Hex X 3/8 Length Hex Male-Female Standoff

Standoffs & Spacers 3/16 Hex X 3/8 Length Hex Male-Female Standoff

Buy Now Datasheet
Standoff, Hex Male-Female, 13.5Mm; Standoff Material Raf Electronic Hardware - 01AH2878 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 13.5Mm; Standoff Material Raf Electronic Hardware
01AH2878
Standoff, Hex Male-Female, 13.5Mm; Standoff Material Raf Electronic Hardware 01AH2878
STANDOFF, HEX MALE-FEMALE, 13.5MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:2-56 UNC; Standoff Type:Hex Male-Female; Body Length:9.53mm; Overall Length:13.5mm; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 13.5MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:2-56 UNC; Standoff Type:Hex Male-Female; Body Length:9.53mm; Overall Length:13.5mm; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4503-256-AL 1772-1526-ND 4503-256-AL 01AH2878
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Male-Female, 13.5Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-28ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details