RAF Electronic Hardware Male Female Standoffs Inch 4501-440-AL

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4501-440-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4501-440-AL
Male Female Standoffs Inch 4501-440-AL
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1230-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1230-ND
Board Spacers, Standoffs 1772-1230-ND
"Hex Standoff Threaded #4-40 Aluminum 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #4-40 Aluminum 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
HEX MALE-FEMALE STANDOFFS 3/16 HEX X 1/4 LENGTH - 4501-440-AL - Heilind Electronics, Inc.
Wilmington, MA, United States
HEX MALE-FEMALE STANDOFFS 3/16 HEX X 1/4 LENGTH
4501-440-AL
HEX MALE-FEMALE STANDOFFS 3/16 HEX X 1/4 LENGTH 4501-440-AL
HEX MALE-FEMALE STANDOFFS 3/16 HEX X 1/4 LENGTH

HEX MALE-FEMALE STANDOFFS 3/16 HEX X 1/4 LENGTH

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
4501-440-AL
Standoffs & Spacers 4501-440-AL
Standoffs & Spacers 3/16 Hex X 1/4 Length Hex Male-Female Standoff

Standoffs & Spacers 3/16 Hex X 1/4 Length Hex Male-Female Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4501-440-AL 1772-1230-ND 4501-440-AL 4501-440-AL
Product Name Male Female Standoffs Inch Board Spacers, Standoffs HEX MALE-FEMALE STANDOFFS 3/16 HEX X 1/4 LENGTH Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2125 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Round Spacer With #4-40 Bore, 0.1875(OD), Made from 303 Stainless Steel - A 9X43-A44008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Outside Diameter 0.1875 inch (4.76 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details