RAF Electronic Hardware Male Female Standoffs Inch 4500A-440-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4500A-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4500A-440-SS
Male Female Standoffs Inch 4500A-440-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1653-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1653-ND
Board Spacers, Standoffs 1772-1653-ND
"Hex Standoff Threaded #4-40 Stainless Steel 0.156"" (3.96mm)"

"Hex Standoff Threaded #4-40 Stainless Steel 0.156"" (3.96mm)"

Buy Now Datasheet
Standoff, Hex Male-Female, 8.73Mm; Standoff Material Raf Electronic Hardware - 01AH2865 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 8.73Mm; Standoff Material Raf Electronic Hardware
01AH2865
Standoff, Hex Male-Female, 8.73Mm; Standoff Material Raf Electronic Hardware 01AH2865
STANDOFF, HEX MALE-FEMALE, 8.73MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:3.97mm; Overall Length:8.73mm; External Width:4.76mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 8.73MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:3.97mm; Overall Length:8.73mm; External Width:4.76mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4500A-440-SS
Standoffs & Spacers 4500A-440-SS
Standoffs & Spacers 3/16 Hex X 5/32 Length Hex Male-Female Standoff

Standoffs & Spacers 3/16 Hex X 5/32 Length Hex Male-Female Standoff

Buy Now Datasheet
STANDOFF; 3/16 HEX MALE/FEMALE, 4-40 THREAD; STAINLESS STEEL; .156 LENGTH - 70006503 - Allied Electronics, Inc.
Fort Worth, TX, USA
STANDOFF; 3/16 HEX MALE/FEMALE, 4-40 THREAD; STAINLESS STEEL; .156 LENGTH
70006503
STANDOFF; 3/16 HEX MALE/FEMALE, 4-40 THREAD; STAINLESS STEEL; .156 LENGTH 70006503
The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

Supplier's Site

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4500A-440-SS 1772-1653-ND 01AH2865 4500A-440-SS 70006503
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoff, Hex Male-Female, 8.73Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers STANDOFF; 3/16 HEX MALE/FEMALE, 4-40 THREAD; STAINLESS STEEL; .156 LENGTH
Type & Shape Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details