The Male-Female Standoff 4138-832-S from RAF Electronic Hardware is constructed from steel and features a round shape with a diameter of 0.375 inches. It has an 8-32 thread size and a length of 1-3/8 inches. The thread lengths are 0.4375 inches for A and 0.375 inches for B. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring durable standoffs with specific dimensions and thread specifications.
Male-Female Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 4138-832-S |
| Product Name | Male Female Standoffs Inch |
| Type & Shape | Standoff |