RAF Electronic Hardware Standoffs & Spacers 4010-256-AL-7

Description
Standoffs & Spacers 3/16 RND M/F STDOFF 13/16 2-56 AL CLR
Description
Standoffs & Spacers 3/16 RND M/F STDOFF 13/16 2-56 AL CLR

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
4010-256-AL-7
Standoffs & Spacers 4010-256-AL-7
Standoffs & Spacers 3/16 RND M/F STDOFF 13/16 2-56 AL CLR

Standoffs & Spacers 3/16 RND M/F STDOFF 13/16 2-56 AL CLR

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs
Product Number 4010-256-AL-7
Product Name Standoffs & Spacers
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details