RAF Electronic Hardware Male Female Standoffs Inch 4006T-440-AL

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4006T-440-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4006T-440-AL
Male Female Standoffs Inch 4006T-440-AL
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1422-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1422-ND
Board Spacers, Standoffs 1772-1422-ND
"Round Standoff Threaded #4-40 Aluminum 0.594"" (15.09mm)"

"Round Standoff Threaded #4-40 Aluminum 0.594"" (15.09mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4006T-440-AL
Standoffs & Spacers 4006T-440-AL
Standoffs & Spacers 3/16 RD X 19/32 Length Round Male-Female Standoff

Standoffs & Spacers 3/16 RD X 19/32 Length Round Male-Female Standoff

Buy Now Datasheet
Standoff, Round Male-Female, 19.84Mm; Standoff Material Raf Electronic Hardware - 01AH2858 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Male-Female, 19.84Mm; Standoff Material Raf Electronic Hardware
01AH2858
Standoff, Round Male-Female, 19.84Mm; Standoff Material Raf Electronic Hardware 01AH2858
STANDOFF, ROUND MALE-FEMALE, 19.84MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Round Male-Female; Body Length:15.08mm; Overall Length:19.84mm; External Width:4.76mm RoHS Compliant: Yes

STANDOFF, ROUND MALE-FEMALE, 19.84MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Round Male-Female; Body Length:15.08mm; Overall Length:19.84mm; External Width:4.76mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4006T-440-AL 1772-1422-ND 4006T-440-AL 01AH2858
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Round Male-Female, 19.84Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Round Standoff Standoff; Male/Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details