RAF Electronic Hardware Swage Standoffs Inch 3809-E-348-B

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3809-E-348-B is constructed from brass and features a round shape with a diameter of 1/4 inch. It has a thread size of 3-48 and a length of 11/16 inch. The standoff is designed for a board thickness of 3/16 inch, with a shank diameter of 0.136 inch and a counterbore of 0.115 inch. This product is RoHS compliant and does not have any plating finish. The tolerances for the standoff's diameter are specified as +0.003/-0.003 inches.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3809-E-348-B is constructed from brass and features a round shape with a diameter of 1/4 inch. It has a thread size of 3-48 and a length of 11/16 inch. The standoff is designed for a board thickness of 3/16 inch, with a shank diameter of 0.136 inch and a counterbore of 0.115 inch. This product is RoHS compliant and does not have any plating finish. The tolerances for the standoff's diameter are specified as +0.003/-0.003 inches.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3809-E-348-B - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3809-E-348-B
Swage Standoffs Inch 3809-E-348-B
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3809-E-348-B
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Lock-In Nylon PCB Support - 1930B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details