RAF Electronic Hardware Swage Standoffs Inch 3801-C-256-SS

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3801-C-256-SS is constructed from stainless steel and features a round shape with a diameter of 1/4 inch. It has a thread size of 2-56 and a length of 3/16 inch. The standoff is designed for a board thickness of 3/32 inch, with a shank diameter of 0.136 inch and a counterbore of 0.115 inch. This product is compliant with RoHS standards and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3801-C-256-SS is constructed from stainless steel and features a round shape with a diameter of 1/4 inch. It has a thread size of 2-56 and a length of 3/16 inch. The standoff is designed for a board thickness of 3/32 inch, with a shank diameter of 0.136 inch and a counterbore of 0.115 inch. This product is compliant with RoHS standards and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3801-C-256-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3801-C-256-SS
Swage Standoffs Inch 3801-C-256-SS
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3801-C-256-SS
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

0.156
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details