RAF Electronic Hardware Swage Standoffs Inch 3800A-D-440-AL

Description
Swage Standoffs
Datasheet
Description
Swage Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3800A-D-440-AL - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3800A-D-440-AL
Swage Standoffs Inch 3800A-D-440-AL
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3800A-D-440-AL
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

3/8
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.3750 inch (9.52 mm)
View Details
Standoffs - 221162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Slimline Tension Fit Nylon PCB Support - 1928A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.3750 inch (9.52 mm)
View Details
3 suppliers