RAF Electronic Hardware Swage Standoffs Inch 3800A-C-348-S

Description
Swage Standoffs
Datasheet
Description
Swage Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3800A-C-348-S - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3800A-C-348-S
Swage Standoffs Inch 3800A-C-348-S
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3800A-C-348-S
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Thread Hexagonal 303 Stainless Steel Stand-off - S5921Y-SO10-01 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1250 inch (3.17 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details