RAF Electronic Hardware Swage Standoffs Inch 3800A-B-348-S

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3800A-B-348-S is constructed from steel and features a round shape with a diameter of 1/4 inch. It has a thread size of 3-48 and a length of 3/32 inch. The standoff is designed to accommodate a board thickness of 1/16 inch, with a shank diameter of 0.136 inch and a counterbore of 0.115 inch. This product is RoHS compliant and does not have any plating finish. The tolerances for the standoff are specified as S (+0.003 -0.003) at 0.105 inch.

Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3800A-B-348-S is constructed from steel and features a round shape with a diameter of 1/4 inch. It has a thread size of 3-48 and a length of 3/32 inch. The standoff is designed to accommodate a board thickness of 1/16 inch, with a shank diameter of 0.136 inch and a counterbore of 0.115 inch. This product is RoHS compliant and does not have any plating finish. The tolerances for the standoff are specified as S (+0.003 -0.003) at 0.105 inch.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3800A-B-348-S - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3800A-B-348-S
Swage Standoffs Inch 3800A-B-348-S
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3800A-B-348-S
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details