RAF Electronic Hardware Swage Standoffs Inch 3700A-B-256-AL

Description
Swage Standoffs
Request a Quote Datasheet
Description
Swage Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3700A-B-256-AL - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3700A-B-256-AL
Swage Standoffs Inch 3700A-B-256-AL
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3700A-B-256-AL-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3700A-B-256-AL-ND
Board Spacers, Standoffs 1772-3700A-B-256-AL-ND
"Round Standoff Threaded #2-56 Aluminum 0.094"" (2.38mm)"

"Round Standoff Threaded #2-56 Aluminum 0.094"" (2.38mm)"

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3700A-B-256-AL 1772-3700A-B-256-AL-ND
Product Name Swage Standoffs Inch Board Spacers, Standoffs
Type & Shape Standoff Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details