RAF Electronic Hardware Swage Standoffs Inch 3633-E-440-B

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3633-E-440-B is constructed from brass and features a hexagonal shape with a diameter of 3/8 inch. It has a thread size of 4-40 and a length of 1-3/4 inches. The standoff has a shank diameter of 0.234 inches and a counterbore of 0.200 inches. It is designed for a board thickness of 3/16 inch and is compliant with RoHS regulations. The product does not have any plating finish. This standoff is suitable for applications requiring secure spacing and mounting in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3633-E-440-B is constructed from brass and features a hexagonal shape with a diameter of 3/8 inch. It has a thread size of 4-40 and a length of 1-3/4 inches. The standoff has a shank diameter of 0.234 inches and a counterbore of 0.200 inches. It is designed for a board thickness of 3/16 inch and is compliant with RoHS regulations. The product does not have any plating finish. This standoff is suitable for applications requiring secure spacing and mounting in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3633-E-440-B - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3633-E-440-B
Swage Standoffs Inch 3633-E-440-B
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3633-E-440-B
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-8632-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2240412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details