The Swage Standoff 3611T-E-440-SS is constructed from stainless steel and features a hexagon shape with a diameter of 3/8 inch. It has a thread size of 4-40 and a length of 13/32 inch. The standoff has a shank diameter of 0.234 inch and a counterbore of 0.200 inch. It is designed for a board thickness of 3/16 inch and complies with RoHS standards. The product does not have any plating finish. This standoff is suitable for applications requiring durable and corrosion-resistant mounting solutions.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3611T-E-440-SS |
| Product Name | Swage Standoffs Inch |
| Type & Shape | Standoff |