RAF Electronic Hardware Swage Standoffs Inch 3595-E-1032-SS

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3595-E-1032-SS is constructed from stainless steel and features a hexagon shape with a diameter of 5/16 inch. It has a thread size of 10-32 and a length of 1-5/16 inches. The standoff is designed to accommodate a board thickness of 3/16 inch, with a shank diameter of 0.234 inches and a counterbore of 0.200 inches. It is compliant with RoHS standards and has no plating finish. This product is suitable for applications requiring durable and corrosion-resistant standoffs.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3595-E-1032-SS is constructed from stainless steel and features a hexagon shape with a diameter of 5/16 inch. It has a thread size of 10-32 and a length of 1-5/16 inches. The standoff is designed to accommodate a board thickness of 3/16 inch, with a shank diameter of 0.234 inches and a counterbore of 0.200 inches. It is compliant with RoHS standards and has no plating finish. This product is suitable for applications requiring durable and corrosion-resistant standoffs.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3595-E-1032-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3595-E-1032-SS
Swage Standoffs Inch 3595-E-1032-SS
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3595-E-1032-SS
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Round Spacer With #6-32 Thread, 0.25(OD), Made from 303 Stainless Steel - A 9X43-A63224 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Outside Diameter 0.2500 inch (6.35 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details