RAF Electronic Hardware Swage Standoffs Inch 3585T-E-440-S

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3585T-E-440-S is constructed from steel and features a hexagon shape with a diameter of 5/16 inch. It has a thread size of 4-40 and a length of 23/32 inch. The standoff is designed to accommodate a board thickness of 3/16 inch, with a shank diameter of 0.234 inch and a counterbore of 0.200 inch. This product is RoHS compliant and does not have any plating finish. The tolerances for the standoff are specified as S (+0.003 -0.003) at 0.230 inch.

Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3585T-E-440-S is constructed from steel and features a hexagon shape with a diameter of 5/16 inch. It has a thread size of 4-40 and a length of 23/32 inch. The standoff is designed to accommodate a board thickness of 3/16 inch, with a shank diameter of 0.234 inch and a counterbore of 0.200 inch. This product is RoHS compliant and does not have any plating finish. The tolerances for the standoff are specified as S (+0.003 -0.003) at 0.230 inch.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3585T-E-440-S - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3585T-E-440-S
Swage Standoffs Inch 3585T-E-440-S
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3585T-E-440-S
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
Hexagonal Spacer With #8-32 Thread, Made from Stainless Steel - A 9X43-E83212 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details