RAF Electronic Hardware Swage Standoffs Inch 3578T-E-632-B

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3578T-E-632-B is constructed from brass and features a hexagonal shape with a diameter of 5/16 inches. It has a thread size of 6-32 and a length of 9/32 inches. The standoff has a shank diameter of 0.234 inches and a counterbore of 0.200 inches. It is designed for use with a board thickness of 3/16 inches. This product is RoHS compliant and does not have any plating finish. The dimensions and material make it suitable for various applications where secure spacing and mounting are required.

Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3578T-E-632-B is constructed from brass and features a hexagonal shape with a diameter of 5/16 inches. It has a thread size of 6-32 and a length of 9/32 inches. The standoff has a shank diameter of 0.234 inches and a counterbore of 0.200 inches. It is designed for use with a board thickness of 3/16 inches. This product is RoHS compliant and does not have any plating finish. The dimensions and material make it suitable for various applications where secure spacing and mounting are required.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3578T-E-632-B - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3578T-E-632-B
Swage Standoffs Inch 3578T-E-632-B
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3578T-E-632-B
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-440-30 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details