RAF Electronic Hardware Swage Standoffs Inch 3566-D-440-S

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3566-D-440-S is constructed from steel and features a hexagon shape with a diameter of 1/4 inch. It has a thread size of 4-40 and a length of 1-7/16 inches. The standoff has a shank diameter of 0.188 inches and a counterbore of 0.150 inches. It is designed for a board thickness of 1/8 inch and complies with RoHS standards. The product does not have any plating finish. This standoff is suitable for applications requiring secure spacing and mounting in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3566-D-440-S is constructed from steel and features a hexagon shape with a diameter of 1/4 inch. It has a thread size of 4-40 and a length of 1-7/16 inches. The standoff has a shank diameter of 0.188 inches and a counterbore of 0.150 inches. It is designed for a board thickness of 1/8 inch and complies with RoHS standards. The product does not have any plating finish. This standoff is suitable for applications requiring secure spacing and mounting in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3566-D-440-S - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3566-D-440-S
Swage Standoffs Inch 3566-D-440-S
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3566-D-440-S
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 101731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details