The Swage Standoff 3552-E-440-SS is constructed from stainless steel and features a hexagon shape with a diameter of 1/4 inch. It has a thread size of 4-40 and a length of 9/16 inch. The standoff is designed to accommodate a board thickness of 3/16 inch, with a shank diameter of 0.188 inch and a counterbore of 0.150 inch. This product is RoHS compliant and has no plating finish. The tolerances for the standoff's dimensions are specified, with a slight variation allowed for the shank diameter.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3552-E-440-SS |
| Product Name | Swage Standoffs Inch |
| Type & Shape | Standoff |