RAF Electronic Hardware Swage Standoffs Inch 3545T-E-632-AL

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3545T-E-632-AL is constructed from aluminum and features a hexagon shape with a diameter of 1/4 inch. It has a thread size of 6-32 and a length of 5/32 inch. The standoff is designed for a board thickness of 3/16 inch, with a shank diameter of 0.188 inch and a counterbore of 0.150 inch. This product is RoHS compliant and has no plating finish. The tolerances for the standoff's dimensions are specified, with a standard of S (+0.003 -0.003) at 0.230 inch.

Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3545T-E-632-AL is constructed from aluminum and features a hexagon shape with a diameter of 1/4 inch. It has a thread size of 6-32 and a length of 5/32 inch. The standoff is designed for a board thickness of 3/16 inch, with a shank diameter of 0.188 inch and a counterbore of 0.150 inch. This product is RoHS compliant and has no plating finish. The tolerances for the standoff's dimensions are specified, with a standard of S (+0.003 -0.003) at 0.230 inch.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3545T-E-632-AL - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3545T-E-632-AL
Swage Standoffs Inch 3545T-E-632-AL
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3545T-E-632-AL
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details