RAF Electronic Hardware Swage Standoffs Inch 3539-B-348-S

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3539-B-348-S is constructed from steel and features a hexagon shape with a diameter of 3/16 inch. It has a thread size of 3-48 and a length of 11/16 inch. The standoff has a shank diameter of 0.139 inch and a counterbore of 0.108 inch. It is designed for a board thickness of 1/16 inch and has a width across flats (WAF) of 0.1875 inch. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3539-B-348-S is constructed from steel and features a hexagon shape with a diameter of 3/16 inch. It has a thread size of 3-48 and a length of 11/16 inch. The standoff has a shank diameter of 0.139 inch and a counterbore of 0.108 inch. It is designed for a board thickness of 1/16 inch and has a width across flats (WAF) of 0.1875 inch. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3539-B-348-S - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3539-B-348-S
Swage Standoffs Inch 3539-B-348-S
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3539-B-348-S
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2809051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.7874 inch (20 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details