The Swage Standoff 3531-D-256-S is constructed from steel and features a hexagon shape with a diameter of 3/16 inch. It has a thread size of 2-56 and a length of 3/16 inch. The standoff has a shank diameter of 0.139 inch and a counterbore of 0.108 inch. It is designed for a board thickness of 1/8 inch and is compliant with RoHS standards. The product does not have any plating finish. This standoff is suitable for applications requiring a robust and reliable mounting solution.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3531-D-256-S |
| Product Name | Swage Standoffs Inch |
| Type & Shape | Standoff |