RAF Electronic Hardware Swage Standoffs Inch 3529-C-256-SS

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3529-C-256-SS is constructed from stainless steel and features a hexagon shape with a diameter of 5/32 inches. It has a thread size of 2-56 and a length of 1 inch. The standoff is designed for a board thickness of 3/32 inches and includes a shank diameter of 0.125 inches. The counterbore measures 0.098 inches, and the product is compliant with RoHS standards. It does not have any plating finish. This standoff is suitable for applications requiring durable and corrosion-resistant mounting solutions.

Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3529-C-256-SS is constructed from stainless steel and features a hexagon shape with a diameter of 5/32 inches. It has a thread size of 2-56 and a length of 1 inch. The standoff is designed for a board thickness of 3/32 inches and includes a shank diameter of 0.125 inches. The counterbore measures 0.098 inches, and the product is compliant with RoHS standards. It does not have any plating finish. This standoff is suitable for applications requiring durable and corrosion-resistant mounting solutions.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3529-C-256-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3529-C-256-SS
Swage Standoffs Inch 3529-C-256-SS
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3529-C-256-SS
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Hex Female Standoff - 2207 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details