RAF Electronic Hardware Swage Standoffs Inch 3515A-E-080-SS

Description
Swage Standoffs
Datasheet
Description
Swage Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3515A-E-080-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3515A-E-080-SS
Swage Standoffs Inch 3515A-E-080-SS
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3515A-E-080-SS
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/8
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1250 inch (3.17 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details