The Swage Tite Standoff, part number 3222-B-440-SS, is constructed from stainless steel, providing durability and resistance to corrosion. It features a diameter of 1/4" and a length of 1-1/2". The standoff has a 4-40 thread size, with a shank diameter of 0.185" and an internal diameter of 0.15". The product is compliant with RoHS standards and has no plating finish. It is designed for use with a board thickness of 1/16". The precise dimensions and material make it suitable for various applications requiring reliable spacing and support.
Swage Tite Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3222-B-440-SS |
| Product Name | Swage Tite Standoffs |
| Type & Shape | Standoff |