RAF Electronic Hardware Swage Tite Standoffs 3207-B-632-B

Description
Swage Tite Standoffs
Description
Swage Tite Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Tite Standoff, part number 3207-B-632-B, is constructed from brass and features a diameter of 1/4 inch. It has a thread size of 6-32 and a length of 9/16 inch. The standoff is designed with a shank diameter of 0.185 inch and an internal diameter of 0.15 inch. It is compliant with RoHS standards and has no plating finish. The product is suitable for applications requiring a board thickness of 1/16 inch. The dimensions and material make it a reliable choice for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Swage Tite Standoff, part number 3207-B-632-B, is constructed from brass and features a diameter of 1/4 inch. It has a thread size of 6-32 and a length of 9/16 inch. The standoff is designed with a shank diameter of 0.185 inch and an internal diameter of 0.15 inch. It is compliant with RoHS standards and has no plating finish. The product is suitable for applications requiring a board thickness of 1/16 inch. The dimensions and material make it a reliable choice for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Swage Tite Standoffs - 3207-B-632-B - RAF Electronic Hardware
Seymour, CT, United States
Swage Tite Standoffs
3207-B-632-B
Swage Tite Standoffs 3207-B-632-B
Swage Tite Standoffs

Swage Tite Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3207-B-632-B
Product Name Swage Tite Standoffs
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details