The Swage Standoff part number 3135-A-440-AL is constructed from aluminum and features a round shape with a diameter of 3/8 inch. It has a thread size of 4-40 and a length of 1-7/8 inches. The standoff is designed for a board thickness of 1/32 inch, with a shank diameter of 0.234 inches and a counterbore of 0.200 inches. This product is RoHS compliant and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3135-A-440-AL |
| Product Name | Swage Standoffs Inch |
| Type & Shape | Standoff |