RAF Electronic Hardware Swage Standoffs Inch 3110-E-832-SS

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3110-E-832-SS is constructed from stainless steel and features a round shape with a diameter of 3/8 inch. It has an 8-32 thread and a length of 5/16 inch. The standoff is designed to accommodate a board thickness of 3/16 inch, with a shank diameter of 0.234 inch and a counterbore of 0.200 inch. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3110-E-832-SS is constructed from stainless steel and features a round shape with a diameter of 3/8 inch. It has an 8-32 thread and a length of 5/16 inch. The standoff is designed to accommodate a board thickness of 3/16 inch, with a shank diameter of 0.234 inch and a counterbore of 0.200 inch. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3110-E-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3110-E-832-SS
Swage Standoffs Inch 3110-E-832-SS
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3110-E-832-SS
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
0.750
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.7500 inch (19.05 mm)
View Details
1/4 Round Female Standoff - 1847 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers