RAF Electronic Hardware Swage Standoffs Inch 3058-B-440-AL

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3058-B-440-AL is constructed from aluminum and features a round shape with a diameter of 1/4 inch. It has a thread size of 4-40 and a length of 15/16 inch. The standoff is designed to accommodate a board thickness of 1/16 inch, with a shank diameter of 0.188 inch and a counterbore of 0.150 inch. This product is compliant with RoHS standards and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Swage Standoff part number 3058-B-440-AL is constructed from aluminum and features a round shape with a diameter of 1/4 inch. It has a thread size of 4-40 and a length of 15/16 inch. The standoff is designed to accommodate a board thickness of 1/16 inch, with a shank diameter of 0.188 inch and a counterbore of 0.150 inch. This product is compliant with RoHS standards and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3058-B-440-AL - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3058-B-440-AL
Swage Standoffs Inch 3058-B-440-AL
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3058-B-440-AL
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
1.250
Specs
Type & Shape Round
Material Metal; Steel
Body Length 1.25 inch (31.75 mm)
View Details
F-F Nylon Stand, 4-40, 5/8 L - 1902D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details