RAF Electronic Hardware Swage Standoffs Inch 3045A-B-256-AL

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3045A-B-256-AL is constructed from aluminum and features a round shape with a diameter of 1/4 inch. It has a thread size of 2-56 and a length of 3/32 inch. The standoff is designed for a board thickness of 1/16 inch, with a shank diameter of 0.188 inch and a counterbore of 0.150 inch. This product is compliant with RoHS standards and does not have any plating finish. The tolerances for the standoff are specified as S (+0.003 -0.003) at 0.105 inch.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3045A-B-256-AL is constructed from aluminum and features a round shape with a diameter of 1/4 inch. It has a thread size of 2-56 and a length of 3/32 inch. The standoff is designed for a board thickness of 1/16 inch, with a shank diameter of 0.188 inch and a counterbore of 0.150 inch. This product is compliant with RoHS standards and does not have any plating finish. The tolerances for the standoff are specified as S (+0.003 -0.003) at 0.105 inch.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3045A-B-256-AL - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3045A-B-256-AL
Swage Standoffs Inch 3045A-B-256-AL
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3045A-B-256-AL
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2809017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details