Blind-threaded self-clinching standoffs for mounting, spacing, or stacking panels, designed for installation into steel or aluminum sheets with a maximum hardness of HRB 70 or HB 125. The BSOA series features a closed-end barrel for flush mounting and offers improved bearing surface to reduce board cracking. The part BSOA-032-34, representing the 032 thread size and 34 length code, has a 0.050 in (1.27 mm) thread diameter, a minimum hole size of 0.050 in (1.27 mm), and a nominal length of 1.062 in (27 mm). It installs into sheet metal as thin as 0.025 in (0.63 mm) and maintains a minimum edge distance of 0.31 in (7.9 mm). Optional nickel plating is available for corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-032-34 | BSOA-032-34 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |