RAF Electronic Hardware Edge Holding 30457-N

Description
Edge Holding
Datasheet
Description
Edge Holding
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edge Holding - 30457-N - RAF Electronic Hardware
Seymour, CT, United States
Edge Holding
30457-N
Edge Holding 30457-N
Edge Holding

Edge Holding

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30457-N
Standoffs & Spacers 30457-N
Standoffs & Spacers Edge Holding C/B 7/8" L Nylon

Standoffs & Spacers Edge Holding C/B 7/8" L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30457-N 30457-N
Product Name Edge Holding Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details