RAF Electronic Hardware Swage Standoffs Inch 3045-B-632-B

Description
Swage Standoffs
Request a Quote Datasheet
Description
Swage Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3045-B-632-B - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3045-B-632-B
Swage Standoffs Inch 3045-B-632-B
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1084-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1084-ND
Board Spacers, Standoffs 1772-1084-ND
"Round Standoff Threaded #6-32 Brass 0.125"" (3.18mm) 1/8"""

"Round Standoff Threaded #6-32 Brass 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Standoff, Swage Round Female, 5.85Mm; Standoff Material Raf Electronic Hardware - 01AH2854 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Swage Round Female, 5.85Mm; Standoff Material Raf Electronic Hardware
01AH2854
Standoff, Swage Round Female, 5.85Mm; Standoff Material Raf Electronic Hardware 01AH2854
STANDOFF, SWAGE ROUND FEMALE, 5.85MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Swage Round Female; Body Length:3.18mm; Overall Length:5.85mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, SWAGE ROUND FEMALE, 5.85MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Swage Round Female; Body Length:3.18mm; Overall Length:5.85mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3045-B-632-B
Standoffs & Spacers 3045-B-632-B
Standoffs & Spacers 1/4 Rd X 1/8 Length Round Swage Standoff

Standoffs & Spacers 1/4 Rd X 1/8 Length Round Swage Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3045-B-632-B 1772-1084-ND 01AH2854 3045-B-632-B
Product Name Swage Standoffs Inch Board Spacers, Standoffs Standoff, Swage Round Female, 5.85Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff; Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details