RAF Electronic Hardware Board Spacers, Standoffs 3045-B-440-B-12

Description
"Round Standoff Threaded #4-40 Brass 0.125"" (3.18mm) 1/8"""
Request a Quote Datasheet
Description
"Round Standoff Threaded #4-40 Brass 0.125"" (3.18mm) 1/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-1847-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1847-ND
Board Spacers, Standoffs 1772-1847-ND
"Round Standoff Threaded #4-40 Brass 0.125"" (3.18mm) 1/8"""

"Round Standoff Threaded #4-40 Brass 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3045-B-440-B-12
Standoffs & Spacers 3045-B-440-B-12
Standoffs & Spacers 1/4 Rd X 1/8 Length Round Swage Standoff

Standoffs & Spacers 1/4 Rd X 1/8 Length Round Swage Standoff

Buy Now Datasheet
Standoff, Swage Round Female, 5.85Mm; Standoff Material Raf Electronic Hardware - 01AH2853 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Swage Round Female, 5.85Mm; Standoff Material Raf Electronic Hardware
01AH2853
Standoff, Swage Round Female, 5.85Mm; Standoff Material Raf Electronic Hardware 01AH2853
STANDOFF, SWAGE ROUND FEMALE, 5.85MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Swage Round Female; Body Length:3.18mm; Overall Length:5.85mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, SWAGE ROUND FEMALE, 5.85MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Swage Round Female; Body Length:3.18mm; Overall Length:5.85mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-1847-ND 3045-B-440-B-12 01AH2853
Product Name Board Spacers, Standoffs Standoffs & Spacers Standoff, Swage Round Female, 5.85Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff; Round Standoff Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Stainless Steel Standoffs - BSO4-3.5M3-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details