RAF Electronic Hardware Push Spacers 30441-NR

Description
Push Spacers
Datasheet
Description
Push Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Spacers - 30441-NR - RAF Electronic Hardware
Seymour, CT, United States
Push Spacers
30441-NR
Push Spacers 30441-NR
Push Spacers

Push Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30441-NR
Standoffs & Spacers 30441-NR
Standoffs & Spacers Push Spacers 7/16" L NYL F/R

Standoffs & Spacers Push Spacers 7/16" L NYL F/R

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30441-NR 30441-NR
Product Name Push Spacers Standoffs & Spacers
Type & Shape Spacer Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Round Spacer With .140 Bore, 0.25(OD), Made from Stainless Steel - A 9X43-F1406 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details