The Swage Standoff part number 3042-E-348-SS is constructed from stainless steel and features a round shape with a diameter of 3/16 inch. It has a thread size of 3-48 and a length of 7/8 inch. The standoff is designed for a board thickness of 3/16 inch, with a shank diameter of 0.139 inch and a counterbore of 0.108 inch. This product is RoHS compliant and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 3042-E-348-SS |
| Product Name | Swage Standoffs Inch |
| Type & Shape | Standoff |