RAF Electronic Hardware .25 Shoulder - Miniature 30384-N

Description
.25 Shoulder - Miniature
Datasheet
Description
.25 Shoulder - Miniature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.25 Shoulder - Miniature - 30384-N - RAF Electronic Hardware
Seymour, CT, United States
.25 Shoulder - Miniature
30384-N
.25 Shoulder - Miniature 30384-N
.25 Shoulder - Miniature

.25 Shoulder - Miniature

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30384-N
Standoffs & Spacers 30384-N
Standoffs & Spacers Mini .25 Shoulder 5/8"L Nylon

Standoffs & Spacers Mini .25 Shoulder 5/8"L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30384-N 30384-N
Product Name .25 Shoulder - Miniature Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.1575 inch (4 mm)
View Details
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details