RAF Electronic Hardware Locking Hinged 30335-N

Description
Locking - Hinged
Datasheet
Description
Locking - Hinged
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Hinged - 30335-N - RAF Electronic Hardware
Seymour, CT, United States
Locking Hinged
30335-N
Locking Hinged 30335-N
Locking - Hinged

Locking - Hinged

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30335-N
Standoffs & Spacers 30335-N
Standoffs & Spacers Edge Holder C/B .47" L Nylon

Standoffs & Spacers Edge Holder C/B .47" L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30335-N 30335-N
Product Name Locking Hinged Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details