RAF Electronic Hardware Push Spacer Miniature 30271-N

Description
Push Spacer - Miniature
Datasheet
Description
Push Spacer - Miniature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Seymour, CT, United States
Push Spacer Miniature
30271-N
Push Spacer Miniature 30271-N
Push Spacer - Miniature

Push Spacer - Miniature

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30271-N
Standoffs & Spacers 30271-N
Standoffs & Spacers Push Spacer Mini 3/8" Nylon

Standoffs & Spacers Push Spacer Mini 3/8" Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30271-N 30271-N
Product Name Push Spacer Miniature Standoffs & Spacers
Type & Shape Spacer Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 3035497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2756 inch (7 mm)
View Details
Round Spacer With .171 Bore, 0.250(OD), Made From Aluminum - A 9A43-F1732 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details