RAF Electronic Hardware Onbase Locking Miniature 30155-N

Description
On Base - Locking - Miniature
Datasheet
Description
On Base - Locking - Miniature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Onbase Locking Miniature - 30155-N - RAF Electronic Hardware
Seymour, CT, United States
Onbase Locking Miniature
30155-N
Onbase Locking Miniature 30155-N
On Base - Locking - Miniature

On Base - Locking - Miniature

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30155-N
Standoffs & Spacers 30155-N
Standoffs & Spacers Mini Lock w/Base 3/8" L Nylon

Standoffs & Spacers Mini Lock w/Base 3/8" L Nylon

Buy Now Datasheet
Pcb Spacer/support, Nylon, 9.53 X 12.7Mm; External Width Raf Electronic Hardware - 61X9242 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, Nylon, 9.53 X 12.7Mm; External Width Raf Electronic Hardware
61X9242
Pcb Spacer/support, Nylon, 9.53 X 12.7Mm; External Width Raf Electronic Hardware 61X9242
PCB SPACER/SUPPORT, NYLON, 9.53 X 12.7MM; External Width:12.7mm; Product Range:-; Height:9.53mm; PCB Support Material:Nylon (Polyamide); PCB Support Type:Lock-In Support With Adhesive Base RoHS Compliant: Yes

PCB SPACER/SUPPORT, NYLON, 9.53 X 12.7MM; External Width:12.7mm; Product Range:-; Height:9.53mm; PCB Support Material:Nylon (Polyamide); PCB Support Type:Lock-In Support With Adhesive Base RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30155-N 30155-N 61X9242
Product Name Onbase Locking Miniature Standoffs & Spacers Pcb Spacer/support, Nylon, 9.53 X 12.7Mm; External Width Raf Electronic Hardware
Type & Shape PCB Support (No Hole / Solid Post) Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2191934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-18ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers