RAF Electronic Hardware Long Nose 30132-N

Description
Long Nose
Datasheet
Description
Long Nose
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Nose - 30132-N - RAF Electronic Hardware
Seymour, CT, United States
Long Nose
30132-N
Long Nose 30132-N
Long Nose

Long Nose

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30132-N
Standoffs & Spacers 30132-N
Standoffs & Spacers Long Nose C/B Supp 3/4"L Nylon

Standoffs & Spacers Long Nose C/B Supp 3/4"L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30132-N 30132-N
Product Name Long Nose Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
1.250
Specs
Type & Shape Round
Material Metal; Steel
Body Length 1.25 inch (31.75 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details